Infineon Technologies AG RF Amplifiers TDA 6192V

Description
RF Amplifier IC General Purpose 30MHz ~ 65MHz PG-VQFN-20
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 30MHz ~ 65MHz PG-VQFN-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TDA6192V-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
TDA6192V-ND
RF Amplifiers TDA6192V-ND
RF Amplifier IC General Purpose 30MHz ~ 65MHz PG-VQFN-20

RF Amplifier IC General Purpose 30MHz ~ 65MHz PG-VQFN-20

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - TDA 6192V
1106545-TDA 6192V
RF Amplifiers - TDA 6192V 1106545-TDA 6192V
Manufacturer: Infineon Technologies Win Source Part Number: 1106545-TDA 6192V Packaging: Reel - TR Frequency: 30MHz to 65MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-VQFN (3.5x3.5) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1106545-TDA 6192V
Packaging: Reel - TR
Frequency: 30MHz to 65MHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-VQFN (3.5x3.5)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Amplifiers - TDA 6192V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
TDA 6192V
RF Amplifiers TDA 6192V
RF Amplifier IC General Purpose 30MHz ~ 65MHz PG-VQFN-20

RF Amplifier IC General Purpose 30MHz ~ 65MHz PG-VQFN-20

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number TDA6192V-ND 1106545-TDA 6192V TDA 6192V
Product Name RF Amplifiers RF Amplifiers - TDA 6192V RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details