Marki Microwave LLC ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block ADM-8096CH

Description
The ADM-8096CH is a high-linearity low noise amplifier capable of providing +23 dBm output power up to 6 GHz. The ADM-8096CH can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet
Description
The ADM-8096CH is a high-linearity low noise amplifier capable of providing +23 dBm output power up to 6 GHz. The ADM-8096CH can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096CH - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block
ADM-8096CH
ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block ADM-8096CH
The ADM-8096CH is a high-linearity low noise amplifier capable of providing +23 dBm output power up to 6 GHz. The ADM-8096CH can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent return losses and gain flatness.

The ADM-8096CH is a high-linearity low noise amplifier capable of providing +23 dBm output power up to 6 GHz. The ADM-8096CH can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent return losses and gain flatness.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8096CH
Product Name ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block
Frequency Range 90 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 750 to 8000 MHz
Package Type Connectorized; connectorized
View Details
10-30 GHz Broadband Driver Gain Block Amplifier - AMM-10860PSM - Marki Microwave LLC
Specs
Frequency Range 10000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type bare-die
View Details