Mini-Circuits SMT MMIC, GaN Power Amplifier, 8 W Output Power, 10 to 2500 MHz, 50Ω, 4x4 mm QFN Style Package GNA-252-5W+

Description
The GNA-252-5W+ is a GaN-on-SiC HEMT MMIC high power amplifier operating from 10 MHz to 2.5 GHz. Offering flat gain and high efficiency, this power amplifier is designed for demanding RF applications requiring high output power, excellent linearity, and a compact footprint. When driven with an input power level of +26 dBm, the amplifier provides over 13 dB of flat power gain across a broad frequency range, delivers more than 8 W of output power and achieves 47% power-added efficiency. At 1 GHz, IM3 is -30 dBc and IM5 is -57 dBc with a P of +26 dBm/tone. This excellent linearity preserves signal integrity, making OUT the amplifier ideal for high-fidelity communication systems. The device operates from a +28 V supply and consumes 400 mA of quiescent current. Potential applications include radar, electronic warfare, and cellular infrastructure. The GNA-252-5W+ is matched to 50Ω at the input and output, making it easy to implement. It comes in a 4×4 mm, 20-lead QFN-Style surface-mount package, ensuring excellent thermal performance and compatibility with high-volume manufacturing.
Request a Quote Datasheet
Description
The GNA-252-5W+ is a GaN-on-SiC HEMT MMIC high power amplifier operating from 10 MHz to 2.5 GHz. Offering flat gain and high efficiency, this power amplifier is designed for demanding RF applications requiring high output power, excellent linearity, and a compact footprint. When driven with an input power level of +26 dBm, the amplifier provides over 13 dB of flat power gain across a broad frequency range, delivers more than 8 W of output power and achieves 47% power-added efficiency. At 1 GHz, IM3 is -30 dBc and IM5 is -57 dBc with a P of +26 dBm/tone. This excellent linearity preserves signal integrity, making OUT the amplifier ideal for high-fidelity communication systems. The device operates from a +28 V supply and consumes 400 mA of quiescent current. Potential applications include radar, electronic warfare, and cellular infrastructure. The GNA-252-5W+ is matched to 50Ω at the input and output, making it easy to implement. It comes in a 4×4 mm, 20-lead QFN-Style surface-mount package, ensuring excellent thermal performance and compatibility with high-volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, GaN Power Amplifier, 8 W Output Power, 10 to 2500 MHz, 50Ω, 4x4 mm QFN Style Package - GNA-252-5W+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, GaN Power Amplifier, 8 W Output Power, 10 to 2500 MHz, 50Ω, 4x4 mm QFN Style Package
GNA-252-5W+
SMT MMIC, GaN Power Amplifier, 8 W Output Power, 10 to 2500 MHz, 50Ω, 4x4 mm QFN Style Package GNA-252-5W+
The GNA-252-5W+ is a GaN-on-SiC HEMT MMIC high power amplifier operating from 10 MHz to 2.5 GHz. Offering flat gain and high efficiency, this power amplifier is designed for demanding RF applications requiring high output power, excellent linearity, and a compact footprint. When driven with an input power level of +26 dBm, the amplifier provides over 13 dB of flat power gain across a broad frequency range, delivers more than 8 W of output power and achieves 47% power-added efficiency. At 1 GHz, IM3 is -30 dBc and IM5 is -57 dBc with a P of +26 dBm/tone. This excellent linearity preserves signal integrity, making OUT the amplifier ideal for high-fidelity communication systems. The device operates from a +28 V supply and consumes 400 mA of quiescent current. Potential applications include radar, electronic warfare, and cellular infrastructure. The GNA-252-5W+ is matched to 50Ω at the input and output, making it easy to implement. It comes in a 4×4 mm, 20-lead QFN-Style surface-mount package, ensuring excellent thermal performance and compatibility with high-volume manufacturing.

The GNA-252-5W+ is a GaN-on-SiC HEMT MMIC high power amplifier operating from 10 MHz to 2.5 GHz. Offering flat gain and high efficiency, this power amplifier is designed for demanding RF applications requiring high output power, excellent linearity, and a compact footprint. When driven with an input power level of +26 dBm, the amplifier provides over 13 dB of flat power gain across a broad frequency range, delivers more than 8 W of output power and achieves 47% power-added efficiency. At 1 GHz, IM3 is -30 dBc and IM5 is -57 dBc with a P of +26 dBm/tone. This excellent linearity preserves signal integrity, making OUT the amplifier ideal for high-fidelity communication systems. The device operates from a +28 V supply and consumes 400 mA of quiescent current. Potential applications include radar, electronic warfare, and cellular infrastructure. The GNA-252-5W+ is matched to 50Ω at the input and output, making it easy to implement. It comes in a 4×4 mm, 20-lead QFN-Style surface-mount package, ensuring excellent thermal performance and compatibility with high-volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number GNA-252-5W+
Product Name SMT MMIC, GaN Power Amplifier, 8 W Output Power, 10 to 2500 MHz, 50Ω, 4x4 mm QFN Style Package
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -55 to 95 C (-67 to 203 F)
Frequency Range 10 to 2500 MHz
Minimum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZHL-1217HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-2-12X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GVA-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 7000 MHz
View Details
3 suppliers
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 950 MHz to 2150 MHz, 75Ω, SOT-89 Style Package - PGA-106W-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers