Qorvo 45 - 1218 MHz GaAs / GaN Power Doubler Amplifier Module RFCM3328

Description
The RFCM3328 is a Power Doubler amplifier SMD Module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and is operated from 45 MHz to 1218 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.
Request a Quote Datasheet
Description
The RFCM3328 is a Power Doubler amplifier SMD Module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and is operated from 45 MHz to 1218 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 - 1218 MHz GaAs / GaN Power Doubler Amplifier Module - RFCM3328 - Qorvo
Greensboro, NC, United States
45 - 1218 MHz GaAs / GaN Power Doubler Amplifier Module
RFCM3328
45 - 1218 MHz GaAs / GaN Power Doubler Amplifier Module RFCM3328
The RFCM3328 is a Power Doubler amplifier SMD Module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and is operated from 45 MHz to 1218 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.

The RFCM3328 is a Power Doubler amplifier SMD Module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and is operated from 45 MHz to 1218 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number RFCM3328
Product Name 45 - 1218 MHz GaAs / GaN Power Doubler Amplifier Module
Amplifier Type Power Amplifier
Frequency Range 45 to 1218 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9903TR13DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1880 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 12 to 385 MHz
Minimum Gain 35 to 65 dB
View Details
RF Amplifiers - 2312-QPL1240SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
RF Amplifiers - 2312-QPA1008TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3800 MHz
View Details