Qorvo RF Amplifiers QPA9903TR13

Description
1.8-1.88 GHZ 4W EFFICIENT SMALL
Request a Quote Datasheet
Description
1.8-1.88 GHZ 4W EFFICIENT SMALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9903TR13TR-ND - DigiKey
Thief River Falls, MN, United States
1.8-1.88 GHZ 4W EFFICIENT SMALL

1.8-1.88 GHZ 4W EFFICIENT SMALL

Buy Now Datasheet
RF Amplifiers - 2312-QPA9903TR13CT-ND - DigiKey
Thief River Falls, MN, United States
1.8-1.88 GHZ 4W EFFICIENT SMALL

1.8-1.88 GHZ 4W EFFICIENT SMALL

Buy Now Datasheet
RF Amplifiers - 2312-QPA9903TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
1.8-1.88 GHZ 4W EFFICIENT SMALL

1.8-1.88 GHZ 4W EFFICIENT SMALL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9903TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1880 MHz
Minimum Gain 34.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8858SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7238 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 820 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details