Qorvo RF Amplifiers QPL1240SR

Description
17DB GAIN, 5V, 290MA, SOIC-8, 5M
Request a Quote Datasheet
Description
17DB GAIN, 5V, 290MA, SOIC-8, 5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1240SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1240SRTR-ND
RF Amplifiers 2312-QPL1240SRTR-ND
17DB GAIN, 5V, 290MA, SOIC-8, 5M

17DB GAIN, 5V, 290MA, SOIC-8, 5M

Buy Now Datasheet
RF Amplifiers - 2312-QPL1240SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1240SRCT-ND
RF Amplifiers 2312-QPL1240SRCT-ND
17DB GAIN, 5V, 290MA, SOIC-8, 5M

17DB GAIN, 5V, 290MA, SOIC-8, 5M

Buy Now Datasheet
RF Amplifiers - 2312-QPL1240SRDKR-ND - DigiKey
Thief River Falls, MN, United States
17DB GAIN, 5V, 290MA, SOIC-8, 5M

17DB GAIN, 5V, 290MA, SOIC-8, 5M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1240SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
Minimum Gain 17.9 dB
Maximum Gain 17.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040180GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
Frequency Min Infineon - 25AC6337 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
Operating Temperature -40 to ? C (-40 to ? F)
Frequency Range 1615 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details