Qorvo RF Amplifiers - RF2637TR7 RF2637TR7

Description
Manufacturer: RFMD Win Source Part Number: 793160-RF2637TR7 Packaging: Reel package Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Test Frequency: 85MHz Frequency: 12MHz ~ 385MHz Operating Supply Voltage: 2.7 V ~ 3.4 V Gain: 35dB ~ 65dB @ 2.5V Noise Figure: 5dB ~ 7.2dB RF Type: PCS Family Name: RF2637 Categories: RF/IF and RFID Operating Supply Current: 7mA ~ 15mA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): HMC993LP5E; HMC993LP5ETR ; RF2637TR13; RF2637; Introduction Date: November 10, 2003 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793160-RF2637TR7 Packaging: Reel package Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Test Frequency: 85MHz Frequency: 12MHz ~ 385MHz Operating Supply Voltage: 2.7 V ~ 3.4 V Gain: 35dB ~ 65dB @ 2.5V Noise Figure: 5dB ~ 7.2dB RF Type: PCS Family Name: RF2637 Categories: RF/IF and RFID Operating Supply Current: 7mA ~ 15mA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): HMC993LP5E; HMC993LP5ETR ; RF2637TR13; RF2637; Introduction Date: November 10, 2003 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2637TR7
793160-RF2637TR7
RF Amplifiers - RF2637TR7 793160-RF2637TR7
Manufacturer: RFMD Win Source Part Number: 793160-RF2637TR7 Packaging: Reel package Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Test Frequency: 85MHz Frequency: 12MHz ~ 385MHz Operating Supply Voltage: 2.7 V ~ 3.4 V Gain: 35dB ~ 65dB @ 2.5V Noise Figure: 5dB ~ 7.2dB RF Type: PCS Family Name: RF2637 Categories: RF/IF and RFID Operating Supply Current: 7mA ~ 15mA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): HMC993LP5E; HMC993LP5ETR ; RF2637TR13; RF2637; Introduction Date: November 10, 2003 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793160-RF2637TR7
Packaging: Reel package
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Test Frequency: 85MHz
Frequency: 12MHz ~ 385MHz
Operating Supply Voltage: 2.7 V ~ 3.4 V
Gain: 35dB ~ 65dB @ 2.5V
Noise Figure: 5dB ~ 7.2dB
RF Type: PCS
Family Name: RF2637
Categories: RF/IF and RFID
Operating Supply Current: 7mA ~ 15mA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): HMC993LP5E; HMC993LP5ETR ; RF2637TR13; RF2637;
Introduction Date: November 10, 2003
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 793160-RF2637TR7
Product Name RF Amplifiers - RF2637TR7
Applications RF Microwave
Frequency Range 12 to 385 MHz
Minimum Gain 35 to 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - 1024513 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 65000 MHz
Maximum Gain 13 dB
View Details
Specs
Applications RF Microwave
View Details
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details