Skyworks Solutions, Inc. Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module SKY53735-21

Description
LB / LMB / MB / HB and 4x4 MIMO Diversity Receive Module
Request a Quote
Description
LB / LMB / MB / HB and 4x4 MIMO Diversity Receive Module
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module - SKY53735-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module
SKY53735-21
Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module SKY53735-21
LB / LMB / MB / HB and 4x4 MIMO Diversity Receive Module

LB / LMB / MB / HB and 4x4 MIMO Diversity Receive Module

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY53735-21
Product Name Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module
Package Type Surface Mount; 47-lead
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65624-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 17 dB
View Details
4 suppliers
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details
RF Amplifiers - 863-1887-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 1930 to 1995 MHz
View Details
3 suppliers