Marki Microwave LLC APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier APM-7099CH

Description
The APM-7099 is a broadband distributed, low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to drive our NLTL multiplier line. It can also provides sufficient power to drive the LO port of an S-diode mixer from 10 MHz to 15 GHz or of an H or L diode mixer from 10 MHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.
Request a Quote Datasheet
Description
The APM-7099 is a broadband distributed, low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to drive our NLTL multiplier line. It can also provides sufficient power to drive the LO port of an S-diode mixer from 10 MHz to 15 GHz or of an H or L diode mixer from 10 MHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Morgan Hill, CA, United States
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier
APM-7099CH
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier APM-7099CH
The APM-7099 is a broadband distributed, low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to drive our NLTL multiplier line. It can also provides sufficient power to drive the LO port of an S-diode mixer from 10 MHz to 15 GHz or of an H or L diode mixer from 10 MHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.

The APM-7099 is a broadband distributed, low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to drive our NLTL multiplier line. It can also provides sufficient power to drive the LO port of an S-diode mixer from 10 MHz to 15 GHz or of an H or L diode mixer from 10 MHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-7099CH
Product Name APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier
Frequency Range 10 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210CH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details