Mini-Circuits SMT MMIC, Medium Power, Linear, HBT Amplifier, 869 MHz to 2170 MHz, 50Ω, SOT-89 Style Package GVA-92+

Description
Mini-Circuits’ GVA-92+ is an advanced wideband amplifier fabricated using GaAs HBT technology. It offers high gain and excellent output power with high Power Added Efficiency (PAE) in application bands. Application circuits may also be developed to achieve outstanding performance significantly beyond the specified operating frequency range (see application note AN-60- 066). Housed in an SOT-89 package, it has repeatable performance from lot to lot and very good thermal performance.
Request a Quote
Description
Mini-Circuits’ GVA-92+ is an advanced wideband amplifier fabricated using GaAs HBT technology. It offers high gain and excellent output power with high Power Added Efficiency (PAE) in application bands. Application circuits may also be developed to achieve outstanding performance significantly beyond the specified operating frequency range (see application note AN-60- 066). Housed in an SOT-89 package, it has repeatable performance from lot to lot and very good thermal performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GVA-92+ is a medium-power GaAs HBT amplifier designed for cellular and LTE bands from 869 to 2170 MHz, offering 21.2 dB typical gain at 920 MHz and output power of +24.1 dBm at P3dB. It is housed in an SOT-89 package with an exposed paddle, features 45% to 50% power added efficiency, and includes built-in ESD protection rated as HBM Class 1C and MM Class M1. The device operates from +4.8 to +5.2 V and has a thermal resistance of 94.8 °C/W. It is rated for operation from -40°C to 85°C and meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D.

Datasheet Summary
Powered by GS/AI

The GVA-92+ is a medium-power GaAs HBT amplifier designed for cellular and LTE bands from 869 to 2170 MHz, offering 21.2 dB typical gain at 920 MHz and output power of +24.1 dBm at P3dB. It is housed in an SOT-89 package with an exposed paddle, features 45% to 50% power added efficiency, and includes built-in ESD protection rated as HBM Class 1C and MM Class M1. The device operates from +4.8 to +5.2 V and has a thermal resistance of 94.8 °C/W. It is rated for operation from -40°C to 85°C and meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, HBT Amplifier, 869 MHz to 2170 MHz, 50Ω, SOT-89 Style Package - GVA-92+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, HBT Amplifier, 869 MHz to 2170 MHz, 50Ω, SOT-89 Style Package
GVA-92+
SMT MMIC, Medium Power, Linear, HBT Amplifier, 869 MHz to 2170 MHz, 50Ω, SOT-89 Style Package GVA-92+
Mini-Circuits’ GVA-92+ is an advanced wideband amplifier fabricated using GaAs HBT technology. It offers high gain and excellent output power with high Power Added Efficiency (PAE) in application bands. Application circuits may also be developed to achieve outstanding performance significantly beyond the specified operating frequency range (see application note AN-60- 066). Housed in an SOT-89 package, it has repeatable performance from lot to lot and very good thermal performance.

Mini-Circuits’ GVA-92+ is an advanced wideband amplifier fabricated using GaAs HBT technology. It offers high gain and excellent output power with high Power Added Efficiency (PAE) in application bands. Application circuits may also be developed to achieve outstanding performance significantly beyond the specified operating frequency range (see application note AN-60- 066). Housed in an SOT-89 package, it has repeatable performance from lot to lot and very good thermal performance.

Supplier's Site Datasheet
RF Amplifiers - 3157-GVA-92+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GVA-92+TR-ND
RF Amplifiers 3157-GVA-92+TR-ND
RF Amplifier IC LTE, WCDMA 869MHz ~ 2.17GHz SOT-89

RF Amplifier IC LTE, WCDMA 869MHz ~ 2.17GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - GVA-92+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
GVA-92+
RF and Wireless - RF Amplifiers GVA-92+
IC AMP LTE 869MHZ-2.17GHZ SOT89

IC AMP LTE 869MHZ-2.17GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number GVA-92+ 3157-GVA-92+TR-ND GVA-92+
Product Name SMT MMIC, Medium Power, Linear, HBT Amplifier, 869 MHz to 2170 MHz, 50Ω, SOT-89 Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; TO-243AA
Nominal Impedance 50
Applications Mobile / Wireless Systems; LTE, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, 6 GHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - LVA-6183PN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Operating Temperature -45 to 105 C (-49 to 221 F)
View Details
2 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000GHB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 27 dB
View Details
SMT MMIC, Low Noise, Linear Amplifier, 900 MHz to 1200 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA3-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1200 MHz
Minimum Gain 16.8 dB
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details