The ZFL-1000VH+ is a 50 Ω coaxial amplifier designed for operation from 10 to 1000 MHz with a nominal gain of 20 dB and a noise figure of 4.5 dB. It provides a maximum output power of +25 dBm at 1 dB compression and an IP3 of +38 dBm, operating on a 15 V supply with a current draw of 320 mA. The device is housed in an SS98 case measuring 31.75 × 39.62 × 19.05 mm and features SMA connectors. Its operating temperature range is from -20°C to 71°C, with a maximum DC voltage rating of +17 V. The input and output VSWR is typically 2.0:1, and the part is RoHS compliant.
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
GAIN BLOCK, 10 - 1000 MHZ, 50
GAIN BLOCK, 10 - 1000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZFL-1000VH+ | 3157-ZFL-1000VH+-ND | ZFL-1000VH+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | ||
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Nominal Impedance | 50 |