Marki Microwave LLC DC- 70GHz, Broadband Distributed Amplifier AMM-9024CH

Description
The AMM-9024CH is a broadband GaAs MMIC distributed amplifier enabling operation over a DC-70 GHz bandwidth. The amplifier features an 11 dB flat gain response, excellent return losses, and a low 2.5 dB noise figure. Available as a wire-bondable die.
Request a Quote Datasheet
Description
The AMM-9024CH is a broadband GaAs MMIC distributed amplifier enabling operation over a DC-70 GHz bandwidth. The amplifier features an 11 dB flat gain response, excellent return losses, and a low 2.5 dB noise figure. Available as a wire-bondable die.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Morgan Hill, CA, United States
DC- 70GHz, Broadband Distributed Amplifier
AMM-9024CH
DC- 70GHz, Broadband Distributed Amplifier AMM-9024CH
The AMM-9024CH is a broadband GaAs MMIC distributed amplifier enabling operation over a DC-70 GHz bandwidth. The amplifier features an 11 dB flat gain response, excellent return losses, and a low 2.5 dB noise figure. Available as a wire-bondable die.

The AMM-9024CH is a broadband GaAs MMIC distributed amplifier enabling operation over a DC-70 GHz bandwidth. The amplifier features an 11 dB flat gain response, excellent return losses, and a low 2.5 dB noise figure. Available as a wire-bondable die.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-9024CH
Product Name DC- 70GHz, Broadband Distributed Amplifier
Frequency Range 0.0 to 70000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

12 GHz – 46 GHz GaAs Driver Amplifier - AMM-7200ACH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
ADM3-0022PA-H, Broadband Power Amplifier - ADM3-0022PA-H - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10701PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details