Skyworks Solutions, Inc. RF Amplifiers SE2537L-R

Description
RF Amplifier IC IEEE 802.11a, WLAN 4.9GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC IEEE 802.11a, WLAN 4.9GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SE2537L-R-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SE2537L-R-ND
RF Amplifiers SE2537L-R-ND
RF Amplifier IC IEEE 802.11a, WLAN 4.9GHz ~ 5.9GHz 16-QFN (3x3)

RF Amplifier IC IEEE 802.11a, WLAN 4.9GHz ~ 5.9GHz 16-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SE2537L-R
046821-SE2537L-R
RF Amplifiers - SE2537L-R 046821-SE2537L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 046821-SE2537L-R Packaging: Tape and Reel Frequency: 4.9GHz ~ 5.9GHz Gain: 28dB Supply Current: 195mA P1dB: 25dBm RF Type: IEEE 802.11a, WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 046821-SE2537L-R
Packaging: Tape and Reel
Frequency: 4.9GHz ~ 5.9GHz
Gain: 28dB
Supply Current: 195mA
P1dB: 25dBm
RF Type: IEEE 802.11a, WLAN
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
RF and Wireless - RF Amplifiers - SE2537L-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2537L-R
RF and Wireless - RF Amplifiers SE2537L-R
IC POWER AMP 802.11A QFN

IC POWER AMP 802.11A QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SE2537L-R-ND 046821-SE2537L-R SE2537L-R
Product Name RF Amplifiers RF Amplifiers - SE2537L-R RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; IEEE 802.11a, WLAN RF Microwave
Frequency Range 4900 to 5900 MHz 4900 to 5900 MHz 4900 to 5900 MHz
Minimum Gain 28 dB 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3333SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10699PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details