Qorvo's CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm, and a noise figure of 3 dB. With an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245 Low Phase Noise Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD245 offers full passivation for increased reliability and moisture protection.
| Qorvo | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMD245 |
| Product Name | 6 - 18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC |
| Amplifier Type | Low Noise Amplifier |
| Applications | Radar Systems; SATCOM |
| RoHS Compliant | RoHS |
| Frequency Range | 6000 to 18000 MHz |
| Minimum Gain | 18 dB |