Qorvo 2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier QPB9011

Description
The QPB9011 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. This amplifier module integrates gain blocks, a digital-step attenuator (DSA), and a high linearity 2 W amplifier. The module has the added feature of integrating all matching components, bias chokes and blocking capacitors. The internal 6-bit DSA provides a 31.5 dB gain control range in 0.5 dB steps, controlled with a serial periphery interface (SPITM). The module is integrated with low current amplifier shutdown capability. The QPB9011 features variable gain from 12.5 dB to 44 dB at 2.6 GHz, +37 dBm output IP3 (at ATTN = 10dB), and +32 dBm P1dB. The module operates from a single +5V supply and is available in a compact 28-pad 6.0 x 6.0 mm leadless SMT package.
Request a Quote Datasheet
Description
The QPB9011 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. This amplifier module integrates gain blocks, a digital-step attenuator (DSA), and a high linearity 2 W amplifier. The module has the added feature of integrating all matching components, bias chokes and blocking capacitors. The internal 6-bit DSA provides a 31.5 dB gain control range in 0.5 dB steps, controlled with a serial periphery interface (SPITM). The module is integrated with low current amplifier shutdown capability. The QPB9011 features variable gain from 12.5 dB to 44 dB at 2.6 GHz, +37 dBm output IP3 (at ATTN = 10dB), and +32 dBm P1dB. The module operates from a single +5V supply and is available in a compact 28-pad 6.0 x 6.0 mm leadless SMT package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier - QPB9011 - Qorvo
Greensboro, NC, United States
2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier
QPB9011
2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier QPB9011
The QPB9011 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. This amplifier module integrates gain blocks, a digital-step attenuator (DSA), and a high linearity 2 W amplifier. The module has the added feature of integrating all matching components, bias chokes and blocking capacitors. The internal 6-bit DSA provides a 31.5 dB gain control range in 0.5 dB steps, controlled with a serial periphery interface (SPITM). The module is integrated with low current amplifier shutdown capability. The QPB9011 features variable gain from 12.5 dB to 44 dB at 2.6 GHz, +37 dBm output IP3 (at ATTN = 10dB), and +32 dBm P1dB. The module operates from a single +5V supply and is available in a compact 28-pad 6.0 x 6.0 mm leadless SMT package.

The QPB9011 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. This amplifier module integrates gain blocks, a digital-step attenuator (DSA), and a high linearity 2 W amplifier. The module has the added feature of integrating all matching components, bias chokes and blocking capacitors. The internal 6-bit DSA provides a 31.5 dB gain control range in 0.5 dB steps, controlled with a serial periphery interface (SPITM). The module is integrated with low current amplifier shutdown capability.
The QPB9011 features variable gain from 12.5 dB to 44 dB at 2.6 GHz, +37 dBm output IP3 (at ATTN = 10dB), and +32 dBm P1dB. The module operates from a single +5V supply and is available in a compact 28-pad 6.0 x 6.0 mm leadless SMT package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB9011
Product Name 2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Output Power 32 dBm
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - 1074487 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 37000 to 40000 MHz
Maximum Gain 24 dB
View Details
DC - 6000 MHz Cascadable Gain Block - AG303-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
Gain Block - 1066650 - Richardson RFPD
Specs
Frequency Range 60 to 3000 MHz
Maximum Gain 14 dB
Output Power 18 dBm
View Details
RF Amplifiers - 2312-QPB1024-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 11000 MHz
View Details