Qorvo 600 - 1000 MHz Ultra Low-Noise Bypass LNA QPL9095

Description
The QPL9095 is a high-linearity, ultra-low noise gain block amplifier with a bypass mode functionality integrated in the product. At 900MHz, the amplifier typically provides 22 dB gain, +34 dBm OIP3, and 0.6 dB noise figure while drawing 50 mA current from a +4.2 V supply. The QPL9095 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9095 is optimized for the 500MHz – 1000MHz frequency band and is targeted for wireless infrastructure. The QPL9095 is packaged in a 2 x 2 mm DFN.
Request a Quote Datasheet
Description
The QPL9095 is a high-linearity, ultra-low noise gain block amplifier with a bypass mode functionality integrated in the product. At 900MHz, the amplifier typically provides 22 dB gain, +34 dBm OIP3, and 0.6 dB noise figure while drawing 50 mA current from a +4.2 V supply. The QPL9095 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9095 is optimized for the 500MHz – 1000MHz frequency band and is targeted for wireless infrastructure. The QPL9095 is packaged in a 2 x 2 mm DFN.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 - 1000 MHz Ultra Low-Noise Bypass LNA - QPL9095 - Qorvo
Greensboro, NC, United States
600 - 1000 MHz Ultra Low-Noise Bypass LNA
QPL9095
600 - 1000 MHz Ultra Low-Noise Bypass LNA QPL9095
The QPL9095 is a high-linearity, ultra-low noise gain block amplifier with a bypass mode functionality integrated in the product. At 900MHz, the amplifier typically provides 22 dB gain, +34 dBm OIP3, and 0.6 dB noise figure while drawing 50 mA current from a +4.2 V supply. The QPL9095 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9095 is optimized for the 500MHz – 1000MHz frequency band and is targeted for wireless infrastructure. The QPL9095 is packaged in a 2 x 2 mm DFN.

The QPL9095 is a high-linearity, ultra-low noise gain block amplifier with a bypass mode functionality integrated in the product. At 900MHz, the amplifier typically provides 22 dB gain, +34 dBm OIP3, and 0.6 dB noise figure while drawing 50 mA current from a +4.2 V supply. The QPL9095 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature.

The QPL9095 is optimized for the 500MHz – 1000MHz frequency band and is targeted for wireless infrastructure. The QPL9095 is packaged in a 2 x 2 mm DFN.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL9095
Product Name 600 - 1000 MHz Ultra Low-Noise Bypass LNA
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 600 to 1000 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9122MTR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 2300 to 5000 MHz
View Details
2 - 6 GHz Low Noise Amplifier - CMD308P4 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - NBB-402-T1 - 790527-NBB-402-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 15.8 dB
View Details
2 suppliers
RF Amplifiers - 2312-QPL7433SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details