Qorvo RF Amplifiers - RF3374TR7 RF3374TR7

Description
Manufacturer: RFMD Win Source Part Number: 1092100-RF3374TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 18.5dB to 21dB Noise Figure: 3.5dB P1dB: 17.5dBm (56.2mW) RF Type: General Purpose Categories: RF/IF and RFID Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 4.55 V Operating Supply Current: 65mA to 80mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092100-RF3374TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 18.5dB to 21dB Noise Figure: 3.5dB P1dB: 17.5dBm (56.2mW) RF Type: General Purpose Categories: RF/IF and RFID Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 4.55 V Operating Supply Current: 65mA to 80mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3374TR7
1092100-RF3374TR7
RF Amplifiers - RF3374TR7 1092100-RF3374TR7
Manufacturer: RFMD Win Source Part Number: 1092100-RF3374TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 18.5dB to 21dB Noise Figure: 3.5dB P1dB: 17.5dBm (56.2mW) RF Type: General Purpose Categories: RF/IF and RFID Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 4.55 V Operating Supply Current: 65mA to 80mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092100-RF3374TR7
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 18.5dB to 21dB
Noise Figure: 3.5dB
P1dB: 17.5dBm (56.2mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.5 V to 4.55 V
Operating Supply Current: 65mA to 80mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1092100-RF3374TR7
Product Name RF Amplifiers - RF3374TR7
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 18.5 to 21 dB
Maximum Gain 18.5 to 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA2263A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details