Qorvo RF Amplifiers QPL8833TR13

Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet
Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL8833TR13TR-ND - DigiKey
Thief River Falls, MN, United States
5-1218MHZ HIGH LINEARITY RF AMP,

5-1218MHZ HIGH LINEARITY RF AMP,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL8833TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG201-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-500-8000-20-16 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details