MSA Safety Open Path Infrared Gas Detector IR5500

Description
The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm levels. This feature allows it to alarm faster than an LEL-only detector. Digital display and adjustable mounting arms ensure easy alignment. Factory calibrated for low-maintenance operation. Three-digit LED displays gas concentrations in % LEL, fault codes for troubleshooting and calibration prompts Explosion-proof enclosure allows installation in hazardous locations Optional 8 Amp relays expands system functions Magnetic interface provides ease of maintenance and accessibility Markets: General Industry, Oil & Gas, Utilities Applications: Confined Space
Request a Quote
Description
The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm levels. This feature allows it to alarm faster than an LEL-only detector. Digital display and adjustable mounting arms ensure easy alignment. Factory calibrated for low-maintenance operation. Three-digit LED displays gas concentrations in % LEL, fault codes for troubleshooting and calibration prompts Explosion-proof enclosure allows installation in hazardous locations Optional 8 Amp relays expands system functions Magnetic interface provides ease of maintenance and accessibility Markets: General Industry, Oil & Gas, Utilities Applications: Confined Space
Request a Quote
Datasheet Summary
Powered by GS/AI

The IR5500 is an open path infrared gas detector designed for continuous monitoring of hydrocarbon gas concentrations in various applications, including compressor stations, drilling platforms, and fuel loading facilities. It features dual detection ranges for both small (0 to 5000 ppm) and large (0 to 5 LEL) gas leaks, with an additional option for monitoring heavy hydrocarbons. The device operates effectively in harsh environments and is equipped with a single detection beam that enhances accuracy and minimizes drift.

The IR5500 requires no calibration after factory setup and has low maintenance needs, primarily involving periodic visual inspections and cleaning. It includes a digital display for easy operation and alignment, and it can transmit sensor data up to 9,000 feet to a digital converter for comprehensive monitoring. The unit is housed in a robust 316 stainless steel enclosure, making it suitable for hazardous locations with classifications such as CSA/FM and ATEX/IECEx.

With a response time of less than 3 seconds and a warranty of two years, the IR5500 is a reliable choice for engineers seeking a dependable gas detection solution in industrial settings.

Datasheet Summary
Powered by GS/AI

The IR5500 is an open path infrared gas detector designed for continuous monitoring of hydrocarbon gas concentrations in various applications, including compressor stations, drilling platforms, and fuel loading facilities. It features dual detection ranges for both small (0 to 5000 ppm) and large (0 to 5 LEL) gas leaks, with an additional option for monitoring heavy hydrocarbons. The device operates effectively in harsh environments and is equipped with a single detection beam that enhances accuracy and minimizes drift.

The IR5500 requires no calibration after factory setup and has low maintenance needs, primarily involving periodic visual inspections and cleaning. It includes a digital display for easy operation and alignment, and it can transmit sensor data up to 9,000 feet to a digital converter for comprehensive monitoring. The unit is housed in a robust 316 stainless steel enclosure, making it suitable for hazardous locations with classifications such as CSA/FM and ATEX/IECEx.

With a response time of less than 3 seconds and a warranty of two years, the IR5500 is a reliable choice for engineers seeking a dependable gas detection solution in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Cranberry Twp., PA, United States
Open Path Infrared Gas Detector
IR5500
Open Path Infrared Gas Detector IR5500
The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm levels. This feature allows it to alarm faster than an LEL-only detector. Digital display and adjustable mounting arms ensure easy alignment. Factory calibrated for low-maintenance operation. Three-digit LED displays gas concentrations in % LEL, fault codes for troubleshooting and calibration prompts Explosion-proof enclosure allows installation in hazardous locations Optional 8 Amp relays expands system functions Magnetic interface provides ease of maintenance and accessibility Markets: General Industry, Oil & Gas, Utilities Applications: Confined Space

The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm levels. This feature allows it to alarm faster than an LEL-only detector. Digital display and adjustable mounting arms ensure easy alignment. Factory calibrated for low-maintenance operation.

  • Three-digit LED displays gas concentrations in % LEL, fault codes for troubleshooting and calibration prompts
  • Explosion-proof enclosure allows installation in hazardous locations
  • Optional 8 Amp relays expands system functions
  • Magnetic interface provides ease of maintenance and accessibility

Markets: General Industry, Oil & Gas, Utilities

Applications: Confined Space

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number IR5500
Product Name Open Path Infrared Gas Detector
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Gas Monitor - Z-Gard® COmbo - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-100 ppm, 0-200 ppm)
View Details
HVAC Controller - Z-Gard® CXII - MSA Safety
Specs
Application Ambient Air Monitoring
Display Digital
Features Audible or Visual Alarms; Controller
View Details
Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
View Details
Portable Multigas Detector - ALTAIR® 5X - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; NH3; (0-100 ppm); CO2; (0-10%Vol); CO; (0-2000 ppm, 0-10,000 ppm); Cl2; (0-10 ppm); ClO2; (0-1 ppm); Hydrocarbons; HCN; (0-30 ppm); H2S; (0-100 ppm, 0-200 ppm); Methane (CH4) / Natural Gas; (0-100%Vol); NO2; (0-20 ppm, 0-50 ppm); O2; (0-30%Vol); PH3; (0-5 ppm); SO2; (0-20 ppm); (VOC)
View Details