The PCE-AC 2000 is a CO2 analyzer for indoor air quality monitoring, featuring a maintenance-free NDIR sensor with a measurement range of 0 to 9999 ppm, integrated temperature and humidity sensors, and a large LED display with a color-coded bar graph indicating air quality levels. It has an adjustable acoustic alarm factory-set at 1200 ppm, operates on a 9 VDC power supply, and measures 388 x 288 x 43 mm, weighing approximately 2420 g. The device is designed for wall mounting in spaces such as classrooms and public rooms, with operating conditions from 0 to 50 °C and humidity up to 90 % relative humidity, non-condensing.
CO2 analyser for air-quality / measures CO2 ratio / temperature and air humidity / easy to read / barograph display The innovatively designed CO2 analyser PCE-AC 2000 rates the air quality based on combined gauging of the CO2 content in the air, the temperature and air humidity. The CO2 analyser is especially applicable to evaluate the air quality in conference- and habitable rooms in public and industrial areas (e.g. class rooms, conference rooms...) and for industrial operation. A high carbon dioxide concentration emerges quickly when several persons stay in a poorly ventilated room. The CO2 analyser PCE-AC 2000 is equipped with a calibration function to adjust and re-establish "good" parameters. Additionally the CO2 gauge will show you optically via barograph display the CO2 concentration in detail. Carbon dioxide effects the general well-being of a human negatively (e.g. causing tiredness, difficulty in concentrating, and headaches) and therefore his/her performance. Well-being is affected from a concentration of more than 800 ppm. So the CO2 analyser is a useful addition for indoor areas with gathered people.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | PCE-AC 2000 |
| Product Name | CO2 Analyzer |
| Measurement Type | Trace |
| Gas Types | CO2 |
| Display | Digital |
| Features | Temperature |