Vooner FloGard LLC FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump V4XVS-L

Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote
Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4XVS-L - Vooner FloGard LLC
Fort Mill, SC, United States
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
V4XVS-L
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump V4XVS-L
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Supplier's Site

Technical Specifications

  Vooner FloGard LLC
Product Category Vacuum Pumps and Vacuum Generators
Product Number V4XVS-L
Product Name FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vooner VaneGard® VG3, 23 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG3S-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Dry Claw Compressor Pumps - DRY C-CR P Series DRY C 157 P - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 106 CFM (180 m³/hr)
View Details
Vooner VaneGard® VG20, 115 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 to 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG20XVE4-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
FloGard (V4) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4A-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 150 to 99.6 torr (24.0 to 26.0 in Hg vac)
View Details