The ASV, BSV, and CSV series are rotary screw vacuum packages designed for applications including dust collection, packaging, CNC router hold-down, drying, forming, and filtration. Each unit features a SIGMA PROFILE® airend capable of achieving vacuum levels up to 99%, a premium efficiency TEFC motor with class F insulation, and a SIGMA CONTROL® 2 controller for energy optimization and remote monitoring via Ethernet and industrial communication interfaces. Units are pre-piped, pre-wired, and mounted on a solid steel floor with anti-vibration mounts inside a powder-coated, sound-dampening enclosure. They meet or exceed NFPA 99C guidelines for hospital use and include comprehensive sensors for pressure, temperature, oil pressure, and oil level monitoring.
Models: ASV, BSV, CSV Series
Capacities: 166 - 551 acfm
Horsepower: 10-40 hp
Max. vacuum: 99%
Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust collection, packaging, bottle and tube filling, drying, degassing, and filtration. Kaeser vacuum packages also include the Sigma Control system to monitor all control functions and maintenance items.
Advantages:
| Kaeser Compressors, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | ASV, BSV, CSV |
| Product Name | Rotary Screw Vacuum Pump Package |
| Vacuum Pump Type | Mechanical |
| Application | Industrial |
| Pumping Speed | 166 to 551 CFM (282 to 937 m³/hr) |