pSemi 50OHM Attenuator 4302-51

Description
RF ATTENUATOR 31.5DB 50OHM 20QFN Product overview: 4302-51 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4302-51 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ATTENUATOR 31.5DB 50OHM 20QFN Product overview: 4302-51 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4302-51 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50OHM Attenuator
852-4302-51
50OHM Attenuator 852-4302-51
RF ATTENUATOR 31.5DB 50OHM 20QFN Product overview: 4302-51 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4302-51 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 50OHM 20QFN Product overview: 4302-51 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4302-51 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - 4302-51
1128661-4302-51
Attenuators - 4302-51 1128661-4302-51
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1128661-4302-51 Manufacturer Homepage: www.peregrine-semi.c om Alternative Parts (Cross-Reference): DAT-31R5A-SP+; PE4302-52; PE 4302-01; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1128661-4302-51
Manufacturer Homepage: www.peregrine-semi.com
Alternative Parts (Cross-Reference): DAT-31R5A-SP+; PE4302-52; PE 4302-01;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Attenuators - 4302-51 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4302-51
Attenuators 4302-51
RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-4302-51 1128661-4302-51 4302-51
Product Name 50OHM Attenuator Attenuators - 4302-51 Attenuators
Frequency 0.0 to 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-FW-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details