Crane Aerospace & Electronics Variable Attenuators AR-2

Description
Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 15 - 20
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 15 - 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AR and ARM series are manually adjustable variable attenuators designed for broadband signal power control from DC to 400 MHz with a 20 dB attenuation range and 50 Ω nominal impedance, using compensated Bridged Tee networks. They are available with BNC or SMA connectors and are engineered for high reliability.

Datasheet Summary
Powered by GS/AI

The AR and ARM series are manually adjustable variable attenuators designed for broadband signal power control from DC to 400 MHz with a 20 dB attenuation range and 50 Ω nominal impedance, using compensated Bridged Tee networks. They are available with BNC or SMA connectors and are engineered for high reliability.

Suppliers

Company
Product
Description
Supplier Links
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Variable Attenuators
AR-2
Variable Attenuators AR-2
Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 15 - 20
  • Package Type | Connectorized
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.25
  • Environmental Screening | Catalogue, Mil-screened
  • Attenuation (dB) Min | 0 - 15 - 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Attenuators
Product Number AR-2
Product Name Variable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details