Marki Microwave LLC ATN06-0067, GaAs MMIC DC to 67GHz Attenuator ATN06-0067

Description
The ATN10-0067 is a family of precision GaAs MMIC fixed 6dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet
Description
The ATN10-0067 is a family of precision GaAs MMIC fixed 6dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Morgan Hill, CA, United States
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator
ATN06-0067
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator ATN06-0067
The ATN10-0067 is a family of precision GaAs MMIC fixed 6dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.

The ATN10-0067 is a family of precision GaAs MMIC fixed 6dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Attenuators
Product Number ATN06-0067
Product Name ATN06-0067, GaAs MMIC DC to 67GHz Attenuator
Frequency 0.0 to 67 GHz
Unlock Full Specs
to access all available technical data

Similar Products

7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details