Mini-Circuits Attenuators FW-10A+

Description
10 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
10 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-10A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-10A+-ND
Attenuators 3157-FW-10A+-ND
10 DB FIXED ATT, DC - 12000 MHZ

10 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
Attenuators - FW-10A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-10A+
Attenuators FW-10A+
RF Attenuators 10dB 0 Hz ~ 12 GHz 50 Ohms 1.7W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 12 GHz 50 Ohms 1.7W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - FW-10A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-10A+
RF and Wireless - Attenuators FW-10A+
10 DB FIXED ATT, DC - 12000 MHZ

10 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-10A+-ND FW-10A+ FW-10A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 3157-QAT-7+DKR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details