UIY Inc. Coaxial Attenuator 10W 6GHz SMA UIYCA10AS6

Description
10W 6GHz SMA – Coaxial Attenuator
Request a Quote Datasheet
Description
10W 6GHz SMA – Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 6GHz SMA
UIYCA10AS6
Coaxial Attenuator 10W 6GHz SMA UIYCA10AS6
10W 6GHz SMA – Coaxial Attenuator

10W 6GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AS6
Product Name Coaxial Attenuator 10W 6GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details