ABB Measurement & Analytics Two-Wire Vortex Flowmeter FSV430

Description
VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. VortexMaster FSV430 is available with multiple communication protocols, such as HART 7, Modbus RTU, Profibus PA and FOUNDATION Fieldbus. Optionally available: HMI for easy meter set up Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs for pulses, frequency and alarm signalization Remote transmitter with up to 30m (98 ft.) cable length Stainless steel transmitter housings
Request a Quote
Description
VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. VortexMaster FSV430 is available with multiple communication protocols, such as HART 7, Modbus RTU, Profibus PA and FOUNDATION Fieldbus. Optionally available: HMI for easy meter set up Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs for pulses, frequency and alarm signalization Remote transmitter with up to 30m (98 ft.) cable length Stainless steel transmitter housings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Wire Vortex Flowmeter - FSV430 - ABB Measurement & Analytics
Zurich, Switzerland
Two-Wire Vortex Flowmeter
FSV430
Two-Wire Vortex Flowmeter FSV430
VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. VortexMaster FSV430 is available with multiple communication protocols, such as HART 7, Modbus RTU, Profibus PA and FOUNDATION Fieldbus. Optionally available: HMI for easy meter set up Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs for pulses, frequency and alarm signalization Remote transmitter with up to 30m (98 ft.) cable length Stainless steel transmitter housings

VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement.
VortexMaster FSV430 is available with multiple communication protocols, such as HART 7, Modbus RTU, Profibus PA and FOUNDATION Fieldbus.
Optionally available:

  • HMI for easy meter set up
  • Integrated RTD for temperature compensation and saturated steam mass flow calculation
  • Digital outputs for pulses, frequency and alarm signalization
  • Remote transmitter with up to 30m (98 ft.) cable length
  • Stainless steel transmitter housings
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number FSV430
Product Name Two-Wire Vortex Flowmeter
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
Approvals ATEX; IECEx, FM, NEPSI
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Classical Venturi tube - VTC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Venturi Tube
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 48.00 inch (25.4 to 1219 mm)
View Details
Two-Wire Swirl Flowmeter - FSS450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details
Variable Area Flowmeter VA Master - FAM540 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; ANSI Class 150
View Details
Electromagneticflowmeter - HygienicMaster FEH610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -22 to 140 F (-30 to 60 C)
Process Media Type Liquid
View Details