PanaFlow FLI is an ultrasonic flow meter for gas measurement, available in flowcell or nozzle-only designs, with pipe sizes from 3 in to 24 in and flow velocity range of 0-100 m/s. It uses titanium or alternative materials like Monel, Hastelloy, or SS316 for transducers, with temperature ratings up to 300°C and maximum operating pressure of 285 psig. The system supports hazardous area certifications including Class I, Div. 1, ATEX II 2G Ex d IIC T6-T2 Gb, and IECEx Ex d IIC T6-T2 Gb. Accuracy is ±1.5% of reading for flowcell systems with standard calibration, or ±1.0% with enhanced calibration. The insertion mechanism allows continuous 24/7 access without process shutdown, and diagnostics monitor sound speed and signal strength for process stability.
PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow requirements.
| Panametrics | |
|---|---|
| Product Category | Flow Meters |
| Product Number | PanaFlow FLI |
| Product Name | Ultrasonic Flowmeter for Gas |
| Meter Technology | Ultrasonic |
| Meter Type | Velocity Flow Meter |
| Pipe Diameter | 3.00 to 16.00 inch (76.2 to 406 mm) |
| Mounting | In-line |
| End Fittings | In-line Flanged |