HydraCheck Inc. Inline Flow Indicator for Hydraulic Systems With Temperature Sensor FI750 Series

Description
Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2′ (63 mm) diameter dial ensures that quick checks can be made to determine pump performance and setting of flow control valves. They can be used on mobile and industrial hydraulic circuits. Also lubrication and coolant systems using oil. These direct acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good reliability and minimizes the effects of contamination. The flow indicator consists of a sharp edged orifice and tapered metering piston. The piston movement is directly proportional to flow rate and the sharp edge orifice minimizes the effects of viscosity. The piston is magnetically coupled to the rotary pointer assembly which registers on a clear 2-1/2′ (63 mm) scale displayed in Lpm and US GPM. The FI750 flow indicators should not be installed in circuits where the flow is reversed. Features: FLOW: Up to 48 GPM, (180 LPM) PRESSURE: 6000 PSI, 420 bar TEMPERATURE: 14 to 122°F (-10 to 50°C) ACCURACY: ±4% Full Scale BUILT-IN: Thermometer DIRECT reading DUAL scale US GPM, LPM HORIZONTAL or vertical mounting LARGE clear dial LOW cost rugged design PRESSURE gauge port, 1/4′ NPT
Request a Quote
Description
Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2′ (63 mm) diameter dial ensures that quick checks can be made to determine pump performance and setting of flow control valves. They can be used on mobile and industrial hydraulic circuits. Also lubrication and coolant systems using oil. These direct acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good reliability and minimizes the effects of contamination. The flow indicator consists of a sharp edged orifice and tapered metering piston. The piston movement is directly proportional to flow rate and the sharp edge orifice minimizes the effects of viscosity. The piston is magnetically coupled to the rotary pointer assembly which registers on a clear 2-1/2′ (63 mm) scale displayed in Lpm and US GPM. The FI750 flow indicators should not be installed in circuits where the flow is reversed. Features: FLOW: Up to 48 GPM, (180 LPM) PRESSURE: 6000 PSI, 420 bar TEMPERATURE: 14 to 122°F (-10 to 50°C) ACCURACY: ±4% Full Scale BUILT-IN: Thermometer DIRECT reading DUAL scale US GPM, LPM HORIZONTAL or vertical mounting LARGE clear dial LOW cost rugged design PRESSURE gauge port, 1/4′ NPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Salt Lake City, UT, USA
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor
FI750 Series
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor FI750 Series
Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2′ (63 mm) diameter dial ensures that quick checks can be made to determine pump performance and setting of flow control valves. They can be used on mobile and industrial hydraulic circuits. Also lubrication and coolant systems using oil. These direct acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good reliability and minimizes the effects of contamination. The flow indicator consists of a sharp edged orifice and tapered metering piston. The piston movement is directly proportional to flow rate and the sharp edge orifice minimizes the effects of viscosity. The piston is magnetically coupled to the rotary pointer assembly which registers on a clear 2-1/2′ (63 mm) scale displayed in Lpm and US GPM. The FI750 flow indicators should not be installed in circuits where the flow is reversed. Features: FLOW: Up to 48 GPM, (180 LPM) PRESSURE: 6000 PSI, 420 bar TEMPERATURE: 14 to 122°F (-10 to 50°C) ACCURACY: ±4% Full Scale BUILT-IN: Thermometer DIRECT reading DUAL scale US GPM, LPM HORIZONTAL or vertical mounting LARGE clear dial LOW cost rugged design PRESSURE gauge port, 1/4′ NPT

Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2″ (63 mm) diameter dial ensures that quick checks can be made to determine pump performance and setting of flow control valves. They can be used on mobile and industrial hydraulic circuits. Also lubrication and coolant systems using oil.

These direct acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good reliability and minimizes the effects of contamination.

The flow indicator consists of a sharp edged orifice and tapered metering piston.

The piston movement is directly proportional to flow rate and the sharp edge orifice minimizes the effects of viscosity. The piston is magnetically coupled to the rotary pointer assembly which registers on a clear 2-1/2″ (63 mm) scale displayed in Lpm and US GPM.

The FI750 flow indicators should not be installed in circuits where the flow is reversed.

Features:

  • FLOW: Up to 48 GPM, (180 LPM)
  • PRESSURE: 6000 PSI, 420 bar
  • TEMPERATURE: 14 to 122°F (-10 to 50°C)
  • ACCURACY: ±4% Full Scale
  • BUILT-IN: Thermometer
  • DIRECT reading
  • DUAL scale US GPM, LPM
  • HORIZONTAL or vertical mounting
  • LARGE clear dial
  • LOW cost rugged design
  • PRESSURE gauge port, 1/4″ NPT
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Liquid Flow Meters
Product Number FI750 Series
Product Name Inline Flow Indicator for Hydraulic Systems With Temperature Sensor
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
Media Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details