PUI Audio Speakers AR040600MR-LW100-R

Description
600 Ohms Receiver Speaker 10mW 100Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
600 Ohms Receiver Speaker 10mW 100Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AR040600MR-LW100-R-ND - DigiKey
Thief River Falls, MN, United States
600 Ohms Receiver Speaker 10mW 100Hz ~ 10kHz Top Round

600 Ohms Receiver Speaker 10mW 100Hz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AR040600MR-LW100-R-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details