Boston Acoustics, Inc. Car Audio, Full Range Speaker SR95

Description
6x9" copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Dual 1" Kortec® dome tweeters Contoured tweeter plane greatly improves on- and off-axis tweeter response Model Specific integrated muti-element crossovers
Datasheet
Description
6x9" copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Dual 1" Kortec® dome tweeters Contoured tweeter plane greatly improves on- and off-axis tweeter response Model Specific integrated muti-element crossovers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SR95 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SR95
Car Audio, Full Range Speaker SR95
6x9" copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio Dual 1" Kortec® dome tweeters Contoured tweeter plane greatly improves on- and off-axis tweeter response Model Specific integrated muti-element crossovers

6x9" copolymer cone woofer with butyl rubber surround
Woofer's neodymium motor structure offers extraordinary power-to-weight ratio
Dual 1" Kortec® dome tweeters
Contoured tweeter plane greatly improves on- and off-axis tweeter response
Model Specific integrated muti-element crossovers

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SR95
Product Name Car Audio, Full Range Speaker
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 13 ohms
Sensitivity 121 dB
Size 0.31 inch (8 mm)
View Details