RS Components, Ltd. Speakers 7191958

Description
Visaton DK 133 100 V Horn Speaker
Request a Quote
Description
Visaton DK 133 100 V Horn Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 7191958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
7191958
Speakers 7191958
Visaton DK 133 100 V Horn Speaker

Visaton DK 133 100 V Horn Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7191958
Product Name Speakers
SPL 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details