BlockMaster Electronics, Inc. Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics OT-016-M6-L8

Description
PCB TERMINAL, 2.4MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.4mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB TERMINAL, 2.4MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.4mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics
85AC1405
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics 85AC1405
PCB TERMINAL, 2.4MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.4mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

PCB TERMINAL, 2.4MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.4mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 85AC1405
Product Name Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details