Shenzhen Milvent Technology Co., Limited 3 pin terminal block connector headlight socket 3 pin terminal block connector headlight socket

Description
Quick Details Place of Origin: China (Mainland) Model Number: 3 pin terminal blockconnector headlight socket Type: Wire to wire Application: Power Gender: Female Sample: Free certification: UL ROHS REACH Supply Ability Supply Ability:1000000 Piece/Pieces per Day Packaging & Delivery Packaging Details :in plasticbag or in tray and Terminals in double paper board,then in cartons, 50CM * 40CM* 50CM.(negotiable) Port: Shenzhen 7 8 feeder cable connector crimping machine Our company specializes in variousconnector s in your exact specification.If you do not find the exact itemsyour needs,please do not be rush to go away.Send your specifications or itemnumber or picture to us so we can give you our best resolves. Detail: Advantage: 1.Specializes in manufacturing connectormore than 16 year as well as export the relevant component more than 5 years 2.UL-marked products conform toREACH and ROHS regulations 3.Rich selection ofconnector,terminal ,terminal block,pin header,machined pin socket and more 4.ISO 9001:2008-certified factory quippedwith automated assembly lines 5.Up to 40 million units turned out eachmonth 6.The BRAND can replaceJST,Molex,YEO NHO,Tyco,AMP,KET,JWT ,JMT, Cvilux,GTK ect.) 7.R&D team updates every month with 20new items 8.Sample take up to 3 days,but can befinished with one day in urgent cases 9. Custom orders welcome
Request a Quote
Description
Quick Details Place of Origin: China (Mainland) Model Number: 3 pin terminal blockconnector headlight socket Type: Wire to wire Application: Power Gender: Female Sample: Free certification: UL ROHS REACH Supply Ability Supply Ability:1000000 Piece/Pieces per Day Packaging & Delivery Packaging Details :in plasticbag or in tray and Terminals in double paper board,then in cartons, 50CM * 40CM* 50CM.(negotiable) Port: Shenzhen 7 8 feeder cable connector crimping machine Our company specializes in variousconnector s in your exact specification.If you do not find the exact itemsyour needs,please do not be rush to go away.Send your specifications or itemnumber or picture to us so we can give you our best resolves. Detail: Advantage: 1.Specializes in manufacturing connectormore than 16 year as well as export the relevant component more than 5 years 2.UL-marked products conform toREACH and ROHS regulations 3.Rich selection ofconnector,terminal ,terminal block,pin header,machined pin socket and more 4.ISO 9001:2008-certified factory quippedwith automated assembly lines 5.Up to 40 million units turned out eachmonth 6.The BRAND can replaceJST,Molex,YEO NHO,Tyco,AMP,KET,JWT ,JMT, Cvilux,GTK ect.) 7.R&D team updates every month with 20new items 8.Sample take up to 3 days,but can befinished with one day in urgent cases 9. Custom orders welcome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
3 pin terminal block connector headlight socket
3 pin terminal block connector headlight socket
3 pin terminal block connector headlight socket 3 pin terminal block connector headlight socket
Quick Details Place of Origin: China (Mainland) Model Number: 3 pin terminal blockconnector headlight socket Type: Wire to wire Application: Power Gender: Female Sample: Free certification: UL ROHS REACH Supply Ability Supply Ability:1000000 Piece/Pieces per Day Packaging & Delivery Packaging Details :in plasticbag or in tray and Terminals in double paper board,then in cartons, 50CM * 40CM* 50CM.(negotiable) Port: Shenzhen 7 8 feeder cable connector crimping machine Our company specializes in variousconnector s in your exact specification.If you do not find the exact itemsyour needs,please do not be rush to go away.Send your specifications or itemnumber or picture to us so we can give you our best resolves. Detail: Advantage: 1.Specializes in manufacturing connectormore than 16 year as well as export the relevant component more than 5 years 2.UL-marked products conform toREACH and ROHS regulations 3.Rich selection ofconnector,terminal ,terminal block,pin header,machined pin socket and more 4.ISO 9001:2008-certified factory quippedwith automated assembly lines 5.Up to 40 million units turned out eachmonth 6.The BRAND can replaceJST,Molex,YEO NHO,Tyco,AMP,KET,JWT ,JMT, Cvilux,GTK ect.) 7.R&D team updates every month with 20new items 8.Sample take up to 3 days,but can befinished with one day in urgent cases 9. Custom orders welcome

Quick Details

Place of Origin: China (Mainland)

Model Number: 3 pin terminal blockconnector headlight socket

Type: Wire to wire

Application: Power

Gender: Female

Sample: Free

certification: UL ROHS REACH

Supply Ability

Supply Ability:1000000 Piece/Pieces per Day

Packaging & Delivery

Packaging Details :in plasticbag or in tray and Terminals in double paper board,then in cartons, 50CM * 40CM* 50CM.(negotiable)

Port: Shenzhen

7 8 feeder cable connector crimping machine

Our company specializes in variousconnector s in your exact specification.If you do not find the exact itemsyour needs,please do not be rush to go away.Send your specifications or itemnumber or picture to us so we can give you our best resolves.

Detail:

Advantage:

1.Specializes in manufacturing connectormore than 16 year as well as export the relevant component more than 5 years

2.UL-marked products conform toREACH and ROHS regulations

3.Rich selection ofconnector,terminal,terminal block,pin header,machined pin socket and more

4.ISO 9001:2008-certified factory quippedwith automated assembly lines

5.Up to 40 million units turned out eachmonth

6.The BRAND can replaceJST,Molex,YEONHO,Tyco,AMP,KET,JWT,JMT, Cvilux,GTK ect.)

7.R&D team updates every month with 20new items

8.Sample take up to 3 days,but can befinished with one day in urgent cases

9. Custom orders welcome

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Wire Terminals
Product Number 3 pin terminal block connector headlight socket
Product Name 3 pin terminal block connector headlight socket
Terminal Type Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details