TE Connectivity Coax Contacts 1-1393662-0

Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50, 75 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Coaxial Contacts Product Type : Contact Insert Sealable : No
Request a Quote
Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50, 75 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Coaxial Contacts Product Type : Contact Insert Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 1-1393662-0 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
1-1393662-0
Coax Contacts 1-1393662-0
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50, 75 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Coaxial Contacts Product Type : Contact Insert Sealable : No

Body Features


  • Body Angle : Straight

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Retention : Without
  • Contact Type : Pin
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50, 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connector Type : Coaxial Contacts
  • Product Type : Contact Insert
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1393662-0
Product Name Coax Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details