The WPC354 is a push-in wire connector from the WPC300 series, designed for solid or tinned stranded wire in the 22-12 AWG range. It features a transparent polycarbonate housing with a clear strip guide for 4 mm wire length, color-coded for five-position connections, and includes a built-in test slot for circuit access. The connector accepts wires up to 600 V for building wiring and 1000 V for lighting fixtures, with a current rating of 24 A per UL standards. It is flame-retardant to UL 94V-0, operates at up to 105°C, and is constructed with tin-plated copper contacts and stainless steel springs. Approved by UL, cULus, CE, and other international agencies.
BlockMaster Electronics offers a safer and easier method of wire connectors. Clear Connects provide visual confirmation of connection and help eliminate loose connections. Another feature is its built-in guide to determine how much wire to strip. Clear Connects are a great way to reduce wiring time and make connections in tight spaces.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | WPC354 |
| Product Name | Push-In Wire Connectors |
| Terminal Type | Wire Connector |