PCE Instruments / PCE Americas Inc. Particle Counter PCE-RCM 11

Description
Particle counter PCE-RCM 11 Air Quality Monitor for Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT LCD display The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote Datasheet
Description
Particle counter PCE-RCM 11 Air Quality Monitor for Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT LCD display The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Particle Counter
PCE-RCM 11
Particle Counter PCE-RCM 11
Particle counter PCE-RCM 11 Air Quality Monitor for Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT LCD display The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

Particle counter PCE-RCM 11
Air Quality Monitor for
Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT LCD display The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source.

For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user.

In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Gas Instruments
Product Number PCE-RCM 11
Product Name Particle Counter
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Unlock Full Specs
to access all available technical data

Similar Products

Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details