PCE Instruments / PCE Americas Inc. Airborne Particle-Counting Hygiene Meter PCE-RCM 12

Description
The airborne particle-counting hygiene meter PCE-RCM 12 is used for indicative testing of environmental parameters. The airborne particle-counting hygiene meter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the airborne particle-counting hygiene meter provides information about these parameters. Environmental monitoring can be done continuously with the airborne particle-counting hygiene meter for up to five hours without the device being connected to a power source. For permanent measurement, the hygiene meter can be connected to AC power via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. When measuring carbon dioxide, the meter has a wide measuring range from 0 to 9,999 ppm. The display of the concentrations is further facilitated by the use of a color rating scale, as this provides direct information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, an indicative measurement of particulate matter pollution can also be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote Datasheet
Description
The airborne particle-counting hygiene meter PCE-RCM 12 is used for indicative testing of environmental parameters. The airborne particle-counting hygiene meter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the airborne particle-counting hygiene meter provides information about these parameters. Environmental monitoring can be done continuously with the airborne particle-counting hygiene meter for up to five hours without the device being connected to a power source. For permanent measurement, the hygiene meter can be connected to AC power via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. When measuring carbon dioxide, the meter has a wide measuring range from 0 to 9,999 ppm. The display of the concentrations is further facilitated by the use of a color rating scale, as this provides direct information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, an indicative measurement of particulate matter pollution can also be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Airborne Particle-Counting Hygiene Meter
PCE-RCM 12
Airborne Particle-Counting Hygiene Meter PCE-RCM 12
The airborne particle-counting hygiene meter PCE-RCM 12 is used for indicative testing of environmental parameters. The airborne particle-counting hygiene meter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the airborne particle-counting hygiene meter provides information about these parameters. Environmental monitoring can be done continuously with the airborne particle-counting hygiene meter for up to five hours without the device being connected to a power source. For permanent measurement, the hygiene meter can be connected to AC power via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. When measuring carbon dioxide, the meter has a wide measuring range from 0 to 9,999 ppm. The display of the concentrations is further facilitated by the use of a color rating scale, as this provides direct information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, an indicative measurement of particulate matter pollution can also be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

The airborne particle-counting hygiene meter PCE-RCM 12 is used for indicative testing of environmental parameters. The airborne particle-counting hygiene meter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the airborne particle-counting hygiene meter provides information about these parameters. Environmental monitoring can be done continuously with the airborne particle-counting hygiene meter for up to five hours without the device being connected to a power source.

For permanent measurement, the hygiene meter can be connected to AC power via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. When measuring carbon dioxide, the meter has a wide measuring range from 0 to 9,999 ppm. The display of the concentrations is further facilitated by the use of a color rating scale, as this provides direct information about the air quality to the user.

In addition to the indicative measurement of formaldehyde, which can be harmful to health, an indicative measurement of particulate matter pollution can also be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Gas Instruments
Product Number PCE-RCM 12
Product Name Airborne Particle-Counting Hygiene Meter
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details