LAND Flue Gas Oxygen Analyzer WDG 1210

Description
Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.
Request a Quote
Description
Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WDG 1210 is a flue gas oxygen analyzer using zirconium oxide sensor technology for combustion monitoring in industrial applications. It features a remote controller with a single-line 4-digit LED display and four operation keys, supporting Modbus RTU over isolated RS-485 and isolated 4-20 mA analog outputs with 1000 V rms isolation. The probe operates in flue gas temperatures up to 677 °C (1250 °F) and is available in lengths of 0.22 m, 0.45 m, 0.9 m, or 1.8 m with multiple mounting flange options including 2" NPT, 3" 150 lb ANSI, and DN65 PN6 (JIS). The system includes automatic calibration, diagnostic alarms, and an IP65-rated enclosure. It meets CE directives for EMC and low voltage compliance.

Datasheet Summary
Powered by GS/AI

The WDG 1210 is a flue gas oxygen analyzer using zirconium oxide sensor technology for combustion monitoring in industrial applications. It features a remote controller with a single-line 4-digit LED display and four operation keys, supporting Modbus RTU over isolated RS-485 and isolated 4-20 mA analog outputs with 1000 V rms isolation. The probe operates in flue gas temperatures up to 677 °C (1250 °F) and is available in lengths of 0.22 m, 0.45 m, 0.9 m, or 1.8 m with multiple mounting flange options including 2" NPT, 3" 150 lb ANSI, and DN65 PN6 (JIS). The system includes automatic calibration, diagnostic alarms, and an IP65-rated enclosure. It meets CE directives for EMC and low voltage compliance.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Dronfield, United Kingdom
Flue Gas Oxygen Analyzer
WDG 1210
Flue Gas Oxygen Analyzer WDG 1210
Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.

Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.

Supplier's Site Datasheet

Technical Specifications

  LAND
Product Category Gas Instruments
Product Number WDG 1210
Product Name Flue Gas Oxygen Analyzer
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
Electrical Outputs Current; Switch or Relay
Features Audible or Visual Alarms; Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details