CS UNITEC Portable Magnetic Drills MAB 825/845

Description
Powerful & Reliable 16 Amp double-insulated motor 4-speed oilbath gearbox for applications requiring high power Designed for continuous use Infinitely variable torque control and full-wave control electronics Drill up to 4" dia. & Tap up to 1-1/8" dia. Uses annular cutters Twist drilling and reaming up to 1-1/4" dia. Tapping capacity 1-1/8" dia. Countersinking up to 2" Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function
Description
Powerful & Reliable 16 Amp double-insulated motor 4-speed oilbath gearbox for applications requiring high power Designed for continuous use Infinitely variable torque control and full-wave control electronics Drill up to 4" dia. & Tap up to 1-1/8" dia. Uses annular cutters Twist drilling and reaming up to 1-1/4" dia. Tapping capacity 1-1/8" dia. Countersinking up to 2" Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drills - MAB 825/845 - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drills
MAB 825/845
Portable Magnetic Drills MAB 825/845
Powerful & Reliable 16 Amp double-insulated motor 4-speed oilbath gearbox for applications requiring high power Designed for continuous use Infinitely variable torque control and full-wave control electronics Drill up to 4" dia. & Tap up to 1-1/8" dia. Uses annular cutters Twist drilling and reaming up to 1-1/4" dia. Tapping capacity 1-1/8" dia. Countersinking up to 2" Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Powerful & Reliable

  • 16 Amp double-insulated motor
  • 4-speed oilbath gearbox for applications requiring high power
  • Designed for continuous use
  • Infinitely variable torque control and full-wave control electronics

Drill up to 4" dia. & Tap up to 1-1/8" dia.

  • Uses annular cutters
  • Twist drilling and reaming up to 1-1/4" dia.
  • Tapping capacity 1-1/8" dia.
  • Countersinking up to 2"
  • Integrated cutting oil reservoir
  • Automatic internal lubrication

Keyless Cutter Mount

  • Quick-change keyless cutter system for 3/4" Weldon shank

Integrated Safety

  • Green/Red LED magnetic force indicator for safe operation
  • Internal cable routing
  • Simple, ergonomic arrangement of controls for one-handed operation
  • Emergency-off function
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number MAB 825/845
Product Name Portable Magnetic Drills
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753809 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
4,000 rpm VSR Drywall Scrugun - DW272 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Pistol Grip
Amps 6.3 amps
View Details
Impact Drivers - 1755165 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Features Battery-Powered
Chuck Size 0.3752 inch (9.53 mm)
View Details
18 Volt One+ Drill Kit - P850 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 1600 rpm
View Details