Milwaukee Electric Tool Corporation Electric Portable Drill 0370-20

Description
ANGLE HEAD TYPE 120 VAC INPUT SUPPLY RATING 3.5 AMPERE CURRENT RATING 0 TO 1300 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 11 INCH INCLUDES CHUCK KEY WITH HOLDER
Datasheet
Description
ANGLE HEAD TYPE 120 VAC INPUT SUPPLY RATING 3.5 AMPERE CURRENT RATING 0 TO 1300 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 11 INCH INCLUDES CHUCK KEY WITH HOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0370-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0370-20
Electric Portable Drill 0370-20
ANGLE HEAD TYPE 120 VAC INPUT SUPPLY RATING 3.5 AMPERE CURRENT RATING 0 TO 1300 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 11 INCH INCLUDES CHUCK KEY WITH HOLDER
  • ANGLE HEAD TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 3.5 AMPERE CURRENT RATING
  • 0 TO 1300 RPM SPEED RATING
  • ONE SPEED OPTION
  • 1/2 INCH-20 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 3/8 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • MAGNUM[R] BRAND
  • LENGTH 11 INCH
  • INCLUDES CHUCK KEY WITH HOLDER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0370-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
BHP454 - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit - BHP454 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Battery-Powered
View Details