RS Components, Ltd. Pillar Drills & Bench Drills 288827

Description
PERCEUSE ETABLI EXPERT 20 PE MONO
Request a Quote
Description
PERCEUSE ETABLI EXPERT 20 PE MONO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pillar Drills & Bench Drills - 288827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pillar Drills & Bench Drills
288827
Pillar Drills & Bench Drills 288827
PERCEUSE ETABLI EXPERT 20 PE MONO

PERCEUSE ETABLI EXPERT 20 PE MONO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Drills
Product Number 288827
Product Name Pillar Drills & Bench Drills
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
Pillar Drills & Bench Drills - 1753810 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details