jbj Techniques Limited ELIKA® Helical Gear Pumps ELI3A Series

Description
ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA® gear pump reduces the noise level by an average of 15 dBA compared with a conventional external gear pump. The maximum operating pressures are similar to those of GHP2 series and extend up to 300 bar. The helical gear ensures the continuity of the motion despite the low number of teeth. The low number of teeth reduces the fundamental frequencies of the pump noise, producing less sound. The helical profile of the gears reduces pressure oscillations and vibrations produced by the pump and transmitted to the other components, reducing the noise of the hydraulic system. Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of pump’s moving parts. ELIKA® pumps are available in both uni-directional clockwise or counter clockwise rotation. ELI3 is the group III range in the ELIKA® series and includes pumps with displacement from 20.4 to 87.1 cm³/ rev; perfectly interchangeable with the standard gear pumps ALP3 and GHP3 series. The maximum operating pressures are similar to those of GHP3 series and extend up to 300 bar. ELI4 is the group IV range in the ELIKA® series and includes pumps with displacement from 86.5 to 199.8 cm³/ rev; perfectly interchangeable with the standard gear pumps ALP4 and GHP4 series. The maximum operating pressures are similar to those of GHP4 series and extend up to 270 bar.
Request a Quote Datasheet
Description
ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA® gear pump reduces the noise level by an average of 15 dBA compared with a conventional external gear pump. The maximum operating pressures are similar to those of GHP2 series and extend up to 300 bar. The helical gear ensures the continuity of the motion despite the low number of teeth. The low number of teeth reduces the fundamental frequencies of the pump noise, producing less sound. The helical profile of the gears reduces pressure oscillations and vibrations produced by the pump and transmitted to the other components, reducing the noise of the hydraulic system. Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of pump’s moving parts. ELIKA® pumps are available in both uni-directional clockwise or counter clockwise rotation. ELI3 is the group III range in the ELIKA® series and includes pumps with displacement from 20.4 to 87.1 cm³/ rev; perfectly interchangeable with the standard gear pumps ALP3 and GHP3 series. The maximum operating pressures are similar to those of GHP3 series and extend up to 300 bar. ELI4 is the group IV range in the ELIKA® series and includes pumps with displacement from 86.5 to 199.8 cm³/ rev; perfectly interchangeable with the standard gear pumps ALP4 and GHP4 series. The maximum operating pressures are similar to those of GHP4 series and extend up to 270 bar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELIKA® Helical Gear Pumps - ELI3A Series - jbj Techniques Limited
Redhill, United Kingdom
ELIKA® Helical Gear Pumps
ELI3A Series
ELIKA® Helical Gear Pumps ELI3A Series
ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA® gear pump reduces the noise level by an average of 15 dBA compared with a conventional external gear pump. The maximum operating pressures are similar to those of GHP2 series and extend up to 300 bar. The helical gear ensures the continuity of the motion despite the low number of teeth. The low number of teeth reduces the fundamental frequencies of the pump noise, producing less sound. The helical profile of the gears reduces pressure oscillations and vibrations produced by the pump and transmitted to the other components, reducing the noise of the hydraulic system. Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of pump’s moving parts. ELIKA® pumps are available in both uni-directional clockwise or counter clockwise rotation. ELI3 is the group III range in the ELIKA® series and includes pumps with displacement from 20.4 to 87.1 cm³/ rev; perfectly interchangeable with the standard gear pumps ALP3 and GHP3 series. The maximum operating pressures are similar to those of GHP3 series and extend up to 300 bar. ELI4 is the group IV range in the ELIKA® series and includes pumps with displacement from 86.5 to 199.8 cm³/ rev; perfectly interchangeable with the standard gear pumps ALP4 and GHP4 series. The maximum operating pressures are similar to those of GHP4 series and extend up to 270 bar.

ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels.
The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment.
The ELIKA® gear pump reduces the noise level by an average of 15 dBA compared with a conventional external gear pump.

The maximum operating pressures are similar to those of GHP2 series and extend up to 300 bar. The helical gear ensures the continuity of the motion despite the low number of teeth.

The low number of teeth reduces the fundamental frequencies of the pump noise, producing less sound.
The helical profile of the gears reduces pressure oscillations and vibrations produced by the pump and transmitted to the other components, reducing the noise of the hydraulic system. Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover.

Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of pump’s moving parts.
ELIKA® pumps are available in both uni-directional clockwise or counter clockwise rotation.
ELI3 is the group III range in the ELIKA® series and includes pumps with displacement from 20.4 to 87.1 cm³/ rev; perfectly interchangeable with the standard gear pumps ALP3 and GHP3 series.
The maximum operating pressures are similar to those of GHP3 series and extend up to 300 bar.
ELI4 is the group IV range in the ELIKA® series and includes pumps with displacement from 86.5 to 199.8 cm³/ rev; perfectly interchangeable with the standard gear pumps ALP4 and GHP4 series.
The maximum operating pressures are similar to those of GHP4 series and extend up to 270 bar.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Liquid Handling Pumps
Product Number ELI3A Series
Product Name ELIKA® Helical Gear Pumps
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details