Newark, An Avnet Company Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 15V, -15V; Power Supply Approvals Solahd 73K1366

Description
AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-15VDC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-15VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 15V, -15V; Power Supply Approvals Solahd - 73K1366 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 15V, -15V; Power Supply Approvals Solahd
73K1366
Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 15V, -15V; Power Supply Approvals Solahd 73K1366
AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-15VDC RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-15VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73K1366
Product Name Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 15V, -15V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1242204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details