AMETEK Programmable Power DC Power Supply XT30-2

Description
The XT30-2 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-2A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense 0.5 V per line LabVIEW® and LabWindows® drivers The Sorensen XT30-2 provides 60 watts of programmable linear DC power in a quarter-rack package suited for both benchtop and system applications. The XT30-2 power supply is ideal for OEM applications where a wide adjustment of output voltage or current is required in a compact package. For systems applications, multiple single units can be rack mounted in configurations of up to four independent 60-watt outputs.
Datasheet
Description
The XT30-2 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-2A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense 0.5 V per line LabVIEW® and LabWindows® drivers The Sorensen XT30-2 provides 60 watts of programmable linear DC power in a quarter-rack package suited for both benchtop and system applications. The XT30-2 power supply is ideal for OEM applications where a wide adjustment of output voltage or current is required in a compact package. For systems applications, multiple single units can be rack mounted in configurations of up to four independent 60-watt outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XT30-2 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XT30-2
DC Power Supply XT30-2
The XT30-2 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-2A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense 0.5 V per line LabVIEW® and LabWindows® drivers The Sorensen XT30-2 provides 60 watts of programmable linear DC power in a quarter-rack package suited for both benchtop and system applications. The XT30-2 power supply is ideal for OEM applications where a wide adjustment of output voltage or current is required in a compact package. For systems applications, multiple single units can be rack mounted in configurations of up to four independent 60-watt outputs.

The XT30-2 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30V
  • Current: 0-2A
  • Power: 60W
  • Low noise and ripple
  • Excellent line/load regulation
  • Fast transient response
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Current limit
  • Front and rear outputs
  • Remote sense 0.5 V per line
  • LabVIEW® and LabWindows® drivers

The Sorensen XT30-2 provides 60 watts of programmable linear DC power in a quarter-rack package suited for both benchtop and system applications. The XT30-2 power supply is ideal for OEM applications where a wide adjustment of output voltage or current is required in a compact package. For systems applications, multiple single units can be rack mounted in configurations of up to four independent 60-watt outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XT30-2
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 21665746 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details