ABSOPULSE Electronics Ltd. 3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply HTH 1K-F6W

Description
Rugged industrial quality 3- Phase input High output voltage Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input utilizes field-proven technology to generate the required output power. The design is based on field proven topology which has a track record in numerous applications. The unit is built on a single PCB. High quality built-in fans provide sufficient airflow for operation without de-rating within the specified temperature range. The fans draw air into the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote
Description
Rugged industrial quality 3- Phase input High output voltage Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input utilizes field-proven technology to generate the required output power. The design is based on field proven topology which has a track record in numerous applications. The unit is built on a single PCB. High quality built-in fans provide sufficient airflow for operation without de-rating within the specified temperature range. The fans draw air into the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply
HTH 1K-F6W
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply HTH 1K-F6W
Rugged industrial quality 3- Phase input High output voltage Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input utilizes field-proven technology to generate the required output power. The design is based on field proven topology which has a track record in numerous applications. The unit is built on a single PCB. High quality built-in fans provide sufficient airflow for operation without de-rating within the specified temperature range. The fans draw air into the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
  • Rugged industrial quality
  • 3- Phase input
  • High output voltage
  • Cooling by internal fans
  • Full electronic protection
  • Field-proven design topology

This rugged, industrial quality AC-DC power supply with 3-phase input utilizes field-proven technology to generate the required output power. The design is based on field proven topology which has a track record in numerous applications. The unit is built on a single PCB. High quality built-in fans provide sufficient airflow for operation without de-rating within the specified temperature range. The fans draw air into the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number HTH 1K-F6W
Product Name 3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
DC Output Voltage 200.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details