ABB Measurement & Analytics Ultrasonic level transmitter LST200

Description
Level measurement is a key requirement in many industries where accurate data on liquid levels is needed for purposes ranging from managing storage through to reporting. In water and wastewater treatment applications, where dozens of level devices may be used, a product that offers simple commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and reliable level measurement solution. Featuring a modular design, the LST200 utilizes the latest developments in digital sensing technology, including built-in smart chip and an interface for upgrading with future modern data acquisition methods such as NB-IoT, offering the full benefits of digitalization for improved measurement and sharing of data. FEATURES: Easy to use • Easy setup menu and clear backlight for easy configuration • Easy installation, maintenance and upgrade with modular design Smart and reliable • Compact transmitter with real-time echo waveform display and diagnostic messages • Reliable accuracy with temperature compensation (better than ±3mm or 0.25% of full span) • Reliable and smart algorithm with noise filtering for challenging applications • Reliable protection grade IP66/IP68 which is typical for water and wastewater industry • Reliable electromagnetic compatibility (IEC CISPR standard) proved by independent laboratory testing
Request a Quote Datasheet
Description
Level measurement is a key requirement in many industries where accurate data on liquid levels is needed for purposes ranging from managing storage through to reporting. In water and wastewater treatment applications, where dozens of level devices may be used, a product that offers simple commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and reliable level measurement solution. Featuring a modular design, the LST200 utilizes the latest developments in digital sensing technology, including built-in smart chip and an interface for upgrading with future modern data acquisition methods such as NB-IoT, offering the full benefits of digitalization for improved measurement and sharing of data. FEATURES: Easy to use • Easy setup menu and clear backlight for easy configuration • Easy installation, maintenance and upgrade with modular design Smart and reliable • Compact transmitter with real-time echo waveform display and diagnostic messages • Reliable accuracy with temperature compensation (better than ±3mm or 0.25% of full span) • Reliable and smart algorithm with noise filtering for challenging applications • Reliable protection grade IP66/IP68 which is typical for water and wastewater industry • Reliable electromagnetic compatibility (IEC CISPR standard) proved by independent laboratory testing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic level transmitter - LST200 - ABB Measurement & Analytics
Zurich, Switzerland
Ultrasonic level transmitter
LST200
Ultrasonic level transmitter LST200
Level measurement is a key requirement in many industries where accurate data on liquid levels is needed for purposes ranging from managing storage through to reporting. In water and wastewater treatment applications, where dozens of level devices may be used, a product that offers simple commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and reliable level measurement solution. Featuring a modular design, the LST200 utilizes the latest developments in digital sensing technology, including built-in smart chip and an interface for upgrading with future modern data acquisition methods such as NB-IoT, offering the full benefits of digitalization for improved measurement and sharing of data. FEATURES: Easy to use • Easy setup menu and clear backlight for easy configuration • Easy installation, maintenance and upgrade with modular design Smart and reliable • Compact transmitter with real-time echo waveform display and diagnostic messages • Reliable accuracy with temperature compensation (better than ±3mm or 0.25% of full span) • Reliable and smart algorithm with noise filtering for challenging applications • Reliable protection grade IP66/IP68 which is typical for water and wastewater industry • Reliable electromagnetic compatibility (IEC CISPR standard) proved by independent laboratory testing

Level measurement is a key requirement in many industries where accurate data on liquid levels is needed for purposes ranging from managing storage through to reporting. In water and wastewater treatment applications, where dozens of level devices may be used, a product that offers simple commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value.

Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and reliable level measurement solution. Featuring a modular design, the LST200 utilizes the latest developments in digital sensing technology, including built-in smart chip and an interface for upgrading with future modern data acquisition methods such as NB-IoT, offering the full benefits of digitalization for improved measurement and sharing of data.

FEATURES:
Easy to use
• Easy setup menu and clear backlight for easy configuration
• Easy installation, maintenance and upgrade with modular design

Smart and reliable
• Compact transmitter with real-time echo waveform display and diagnostic messages
• Reliable accuracy with temperature compensation (better than ±3mm or 0.25% of full span)
• Reliable and smart algorithm with noise filtering for challenging applications
• Reliable protection grade IP66/IP68 which is typical for water and wastewater industry
• Reliable electromagnetic compatibility (IEC CISPR standard) proved by independent laboratory testing

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LST200
Product Name Ultrasonic level transmitter
Device Classification Transmitter
Measuring Range 13.78 to 315 inch (350 to 8000 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

MagWave Dual Chamber Level System - MW05 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Media Type Liquid
Maximum Operating Pressure 435111 psi (306222 m H2O)
View Details
Guided wave radar - LWT300 series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 1.97 to 2362 inch (50 to 60000 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details
Magnetostrictive Level Transmitter - LMT200 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Repeatability (Point Level) 0.0124 +/-inch (0.3150 +/-mm)
Accuracy (Continuous Level) 0.0500 +/-inch (1.27 +/-mm)
View Details