Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre PW250 20/76

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - PW250 20/76 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
PW250 20/76
Solid Rubber Tyre Wheel with Plastic Centre PW250 20/76
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PW250 20/76
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
SR SERIES: Soft Rubber Wheels - 820SR64 - PJ Company
Specs
Maximum Load 475 lbs (215 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
View Details