Rotacaster Pty Ltd. 48mm Rotacaster Multi-Directional Wheels

Description
The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel. The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral rollers facilitate turning, rotational, lateral and diagonal movement. When navigating turns this also elimates all skipping associated with fixed wheels. Key benefits include: 360 degree manoeuvrability without turning or swiveling wheels Better directional control and tracking Precise positioning - without swivel offset correction No resistance due to misaligned swivel castors Minimal wheel space/housing requirements Simple mounting - choose from forks, cups, channels and rails or stack together on an axle to form a roller wheel 48mm diameter Rotacaster multi-directional wheel Available in double row configuration only in this mount. Optional sealed bearing or Rotacaster Delrin hub inserts
Description
The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel. The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral rollers facilitate turning, rotational, lateral and diagonal movement. When navigating turns this also elimates all skipping associated with fixed wheels. Key benefits include: 360 degree manoeuvrability without turning or swiveling wheels Better directional control and tracking Precise positioning - without swivel offset correction No resistance due to misaligned swivel castors Minimal wheel space/housing requirements Simple mounting - choose from forks, cups, channels and rails or stack together on an axle to form a roller wheel 48mm diameter Rotacaster multi-directional wheel Available in double row configuration only in this mount. Optional sealed bearing or Rotacaster Delrin hub inserts

Suppliers

Company
Product
Description
Supplier Links
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Tighes Hill, Australia
48mm Rotacaster Multi-Directional Wheels
48mm Rotacaster Multi-Directional Wheels
The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel. The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral rollers facilitate turning, rotational, lateral and diagonal movement. When navigating turns this also elimates all skipping associated with fixed wheels. Key benefits include: 360 degree manoeuvrability without turning or swiveling wheels Better directional control and tracking Precise positioning - without swivel offset correction No resistance due to misaligned swivel castors Minimal wheel space/housing requirements Simple mounting - choose from forks, cups, channels and rails or stack together on an axle to form a roller wheel 48mm diameter Rotacaster multi-directional wheel Available in double row configuration only in this mount. Optional sealed bearing or Rotacaster Delrin hub inserts

The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel.

The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral rollers facilitate turning, rotational, lateral and diagonal movement. When navigating turns this also elimates all skipping associated with fixed wheels.

Key benefits include:

  • 360 degree manoeuvrability without turning or swiveling wheels
  • Better directional control and tracking
  • Precise positioning - without swivel offset correction
  • No resistance due to misaligned swivel castors
  • Minimal wheel space/housing requirements
  • Simple mounting - choose from forks, cups, channels and rails or stack together on an axle to form a roller wheel

48mm diameter Rotacaster multi-directional wheel

  • Available in double row configuration only in this mount.
  • Optional sealed bearing or Rotacaster Delrin hub inserts
Supplier's Site

Technical Specifications

  Rotacaster Pty Ltd.
Product Category Casters
Product Name 48mm Rotacaster Multi-Directional Wheels
Caster Type Rigid Plate Caster (optional feature)
Wheel Type Plastic
Features Twin Wheel
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-90V - JS300-90V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 1718318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details